Dynabrade, Inc. 53081 1/2"" Drill 53081

Description
* Includes 1/2"" drill chuck and key. * Also includes removable side handle and safety-lock lever.
Datasheet
Description
* Includes 1/2"" drill chuck and key. * Also includes removable side handle and safety-lock lever.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
53081 1/2
Sunnyvale, CA, USA
53081 1/2"" Drill
616026-53081
53081 1/2"" Drill 616026-53081
* Includes 1/2"" drill chuck and key. * Also includes removable side handle and safety-lock lever.

* Includes 1/2"" drill chuck and key. * Also includes removable side handle and safety-lock lever.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Hand Drills
Product Number 616026-53081
Product Name 53081 1/2"" Drill
Power Power Tools; Pneumatic Tool
Chuck Size 0.5000 inch (12.7 mm)
Length 10.75 inch (273 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 1370886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
Hand-Held Drill/Drill Motor - EHB 32/4.2 S - CS UNITEC
Specs
Power 1700 watts
Type Pistol Grip
Features Multiple Speed Settings
View Details
Drill with Chuck, Power Output: 200 W (.27 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.0197 to 0.2362 inch (0.5000 to 6 mm)
View Details
1/2" (13mm) Stud & Joist Drill Kit - DW124K - DEWALT Industrial Tool Co.
Specs
Power 850 watts
Chuck Size 0.5000 inch (12.7 mm)
Amps 11.5 amps
View Details