Dynabrade, Inc. 53091 3/8"" Drill 53091

Description
* Includes 3/8"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle.
Datasheet
Description
* Includes 3/8"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
53091 3/8
Sunnyvale, CA, USA
53091 3/8"" Drill
616026-53091
53091 3/8"" Drill 616026-53091
* Includes 3/8"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle.

* Includes 3/8"" drill chuck and key. * High-torque air motor; slow-speed startup trigger. * Rubber insulated grip and removable side handle.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Hand Drills
Product Number 616026-53091
Product Name 53091 3/8"" Drill
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Chuck Size 0.3750 inch (9.52 mm)
Length 10.5 inch (267 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
9.6V 3/8'' (10mm) Cordless Compact Drill/Driver Kit - DC750KA - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings; Multiple Speed Settings
View Details
12
Specs
Power 2800 watts
Type Right Angle
Features Multiple Speed Settings
View Details
TEK4 4-Volt Screwdriver - HP53LK - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Weight 2.1 lbs (0.9524 kg)
View Details