Dynabrade, Inc. 52986 3/8"" Drill 52986

Description
* .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes 3/8"" Jacobs Chuck & Key. No Dynachuck available. * Comfortable textured tactile tool grip. * No Reverse.
Description
* .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes 3/8"" Jacobs Chuck & Key. No Dynachuck available. * Comfortable textured tactile tool grip. * No Reverse.

Suppliers

Company
Product
Description
Supplier Links
52986 3/8
Sunnyvale, CA, USA
52986 3/8"" Drill
616026-52986
52986 3/8"" Drill 616026-52986
* .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes 3/8"" Jacobs Chuck & Key. No Dynachuck available. * Comfortable textured tactile tool grip. * No Reverse.

* .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes 3/8"" Jacobs Chuck & Key. No Dynachuck available. * Comfortable textured tactile tool grip. * No Reverse.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Hand Drills
Product Number 616026-52986
Product Name 52986 3/8"" Drill
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Chuck Size 0.3750 inch (9.52 mm)
Length 6.9 inch (175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
Angle Drill with Morse Taper - DA 048 - DA 220 - DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Type Right Angle
Chuck Size 0.5000 to 3.14 inch (12.7 to 79.77 mm)
View Details
BHR202Z - 18V LXT® Lithium-Ion Cordless 7/8" Rotary Hammer (Tool Only); Accepts SDS-PLUS Bits - BHR202Z - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
View Details
Corner Drill Reversible - 2 2104 0030 - CS UNITEC
Specs
Power Power Tools; Hydraulic Tool; Pneumatic Tool
Type Right Angle
Length 23.8 inch (605 mm)
View Details