Dynabrade, Inc. 52903 1/4"" Drill, Central Vacuum 52903

Description
* .4 hp (298 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). 1-1/4"" (32 mm) Diameter Vacuum Port for connection to Central Vacuum System. * Each model includes 1/4"" Dynachuck and key.
Description
* .4 hp (298 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). 1-1/4"" (32 mm) Diameter Vacuum Port for connection to Central Vacuum System. * Each model includes 1/4"" Dynachuck and key.

Suppliers

Company
Product
Description
Supplier Links
52903 1/4
Sunnyvale, CA, USA
52903 1/4"" Drill, Central Vacuum
616026-52903
52903 1/4"" Drill, Central Vacuum 616026-52903
* .4 hp (298 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). 1-1/4"" (32 mm) Diameter Vacuum Port for connection to Central Vacuum System. * Each model includes 1/4"" Dynachuck and key.

* .4 hp (298 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). 1-1/4"" (32 mm) Diameter Vacuum Port for connection to Central Vacuum System. * Each model includes 1/4"" Dynachuck and key.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Hand Drills
Product Number 616026-52903
Product Name 52903 1/4"" Drill, Central Vacuum
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Chuck Size 0.2500 inch (6.35 mm)
Length 10.5 inch (267 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Angled air drill
Chuck Size 0.3937 inch (10 mm)
View Details
12V 3/8" (10mm) Cordless Compact Drill/Driver Kit with Vehicle Charger - DC727VA - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings; Multiple Speed Settings
View Details
Pneumatic Drive Unit - 2 2087* - CS UNITEC
Specs
Power Power Tools; Pneumatic Tool
Type Inline
Weight 29 lbs (13.15 kg)
View Details
18V Right Angle Drill - P241 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Right Angle
Weight 2.9 lbs (1.32 kg)
View Details