Dynabrade, Inc. 53073 Drill 53073

Description
* Includes 1/4"" drill chuck and key. * Extended muffler design for reduced sound levels.
Datasheet
Description
* Includes 1/4"" drill chuck and key. * Extended muffler design for reduced sound levels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
53073 Drill - 616026-53073 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
53073 Drill
616026-53073
53073 Drill 616026-53073
* Includes 1/4"" drill chuck and key. * Extended muffler design for reduced sound levels.

* Includes 1/4"" drill chuck and key. * Extended muffler design for reduced sound levels.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Hand Drills
Product Number 616026-53073
Product Name 53073 Drill
Power Power Tools; Pneumatic Tool
Chuck Size 0.2500 inch (6.35 mm)
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753803 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Electric Portable Drill - 2403-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Features Battery-Powered
RPM 0.0 to 1700 rpm
View Details
12 Volt Compact Drill - HJP002K - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Battery Voltage 12 volts
View Details