Dynabrade, Inc. 53048 1/4"" Drill 53048

Description
* Includes 1/4"" chuck and key. * Standard muffler design.
Description
* Includes 1/4"" chuck and key. * Standard muffler design.

Suppliers

Company
Product
Description
Supplier Links
53048 1/4
Sunnyvale, CA, USA
53048 1/4"" Drill
616026-53048
53048 1/4"" Drill 616026-53048
* Includes 1/4"" chuck and key. * Standard muffler design.

* Includes 1/4"" chuck and key. * Standard muffler design.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Hand Drills
Product Number 616026-53048
Product Name 53048 1/4"" Drill
Power Power Tools; Pneumatic Tool
Type Right Angle
Chuck Size 0.2500 inch (6.35 mm)
Length 5.75 inch (146 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 5062968 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Chuck Size 0.0394 to 0.1260 inch (1 to 3.2 mm)
View Details
3/8" 0-2,800 rpm VS Drill with Keyed Chuck - DWE1014 - DEWALT Industrial Tool Co.
Specs
Power 440 watts
Type Pistol Grip
Chuck Size 0.3750 inch (9.52 mm)
View Details
Hand-Held Drilling Machine - EHB 32/2.2 R/RL (with Torque Control) - CS UNITEC
Specs
Power 1800 watts
Type Pistol Grip
Features Multiple Speed Settings
View Details
18 Volt One+ Drill Kit - P850 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
RPM 0.0 to 1600 rpm
View Details