Mile-X Equipment, Inc. OTC 1929 Tubular Spanner Wrench OTC1929

Description
OTC 1929 2-5/8" Spanner Wrench Features: Six-lug, spanner-type wrenches remove and install rear wheel bearing locknuts They're built for use with a ¾" square-drive ratchet or breaker bar Specifications: Socket Outside Diameter: 2-5/8" Weight: 1 lb 11 oz No. 1929 – Wrench for servicing Chevrolet and GMC 5,200 and 7,200 lb. axles. Socket O.D. is 2-5/8". Wt., 1 lb., 11 oz.
Description
OTC 1929 2-5/8" Spanner Wrench Features: Six-lug, spanner-type wrenches remove and install rear wheel bearing locknuts They're built for use with a ¾" square-drive ratchet or breaker bar Specifications: Socket Outside Diameter: 2-5/8" Weight: 1 lb 11 oz No. 1929 – Wrench for servicing Chevrolet and GMC 5,200 and 7,200 lb. axles. Socket O.D. is 2-5/8". Wt., 1 lb., 11 oz.

Suppliers

Company
Product
Description
Supplier Links
OTC 1929 Tubular Spanner Wrench - OTC1929 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1929 Tubular Spanner Wrench
OTC1929
OTC 1929 Tubular Spanner Wrench OTC1929
OTC 1929 2-5/8" Spanner Wrench Features: Six-lug, spanner-type wrenches remove and install rear wheel bearing locknuts They're built for use with a ¾" square-drive ratchet or breaker bar Specifications: Socket Outside Diameter: 2-5/8" Weight: 1 lb 11 oz No. 1929 – Wrench for servicing Chevrolet and GMC 5,200 and 7,200 lb. axles. Socket O.D. is 2-5/8". Wt., 1 lb., 11 oz.

OTC 1929 2-5/8" Spanner Wrench

Features:

  • Six-lug, spanner-type wrenches remove and install rear wheel bearing locknuts
  • They're built for use with a ¾" square-drive ratchet or breaker bar

Specifications:

  • Socket Outside Diameter: 2-5/8"
  • Weight: 1 lb 11 oz

No. 1929 – Wrench for servicing Chevrolet and GMC 5,200 and 7,200 lb. axles. Socket O.D. is 2-5/8". Wt., 1 lb., 11 oz.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Wrenches
Product Number OTC1929
Product Name OTC 1929 Tubular Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details