Mile-X Equipment, Inc. OTC 7401 19" Chain Wrench OTC7401

Description
OTC 7401 19" Chain Wrench -Head design lets you turn part in either direction without removing the wrench. -19" handle. -Fits 3" to 6-3/4" O.D.
Description
OTC 7401 19" Chain Wrench -Head design lets you turn part in either direction without removing the wrench. -19" handle. -Fits 3" to 6-3/4" O.D.

Suppliers

Company
Product
Description
Supplier Links
OTC 7401 19
Coldwater, OH, USA
OTC 7401 19" Chain Wrench
OTC7401
OTC 7401 19" Chain Wrench OTC7401
OTC 7401 19" Chain Wrench -Head design lets you turn part in either direction without removing the wrench. -19" handle. -Fits 3" to 6-3/4" O.D.

OTC 7401 19" Chain Wrench

-Head design lets you turn part in either direction without removing the wrench.

-19" handle.

-Fits 3" to 6-3/4" O.D.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Wrenches
Product Number OTC7401
Product Name OTC 7401 19" Chain Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 50 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details