Mile-X Equipment, Inc. MT-540L Super Duty 1/2" Dr. Impact Wrench MTPMT540L

Description
MT-540L Super Duty 1/2" Dr. Impact Wrench Independent Torque setting (4 positions) Independent Push button forward/reverse control Speed Control Trigger allows a gradual increase in speed as trigger is depressed. Warranty: 90 Days Labor 180 Days Parts Application: For commercial operations, including Tire Service Centers, Automotive repair and large fleet operations. Features: Precision made, using high quality material, heat treated to assure extended heavy duty usage. Twin hammer mechanism promotes an even maximum force on nut and/or bolt, controlled power forward, full power in reverse. Maintenance: At point of outlet - install filter-regulator-lub ricator. IMPORTANT - use a self dumping air line filter. Check lubricator's oil supply on regular basis.
Description
MT-540L Super Duty 1/2" Dr. Impact Wrench Independent Torque setting (4 positions) Independent Push button forward/reverse control Speed Control Trigger allows a gradual increase in speed as trigger is depressed. Warranty: 90 Days Labor 180 Days Parts Application: For commercial operations, including Tire Service Centers, Automotive repair and large fleet operations. Features: Precision made, using high quality material, heat treated to assure extended heavy duty usage. Twin hammer mechanism promotes an even maximum force on nut and/or bolt, controlled power forward, full power in reverse. Maintenance: At point of outlet - install filter-regulator-lub ricator. IMPORTANT - use a self dumping air line filter. Check lubricator's oil supply on regular basis.

Suppliers

Company
Product
Description
Supplier Links
MT-540L Super Duty 1/2
Coldwater, OH, USA
MT-540L Super Duty 1/2" Dr. Impact Wrench
MTPMT540L
MT-540L Super Duty 1/2" Dr. Impact Wrench MTPMT540L
MT-540L Super Duty 1/2" Dr. Impact Wrench Independent Torque setting (4 positions) Independent Push button forward/reverse control Speed Control Trigger allows a gradual increase in speed as trigger is depressed. Warranty: 90 Days Labor 180 Days Parts Application: For commercial operations, including Tire Service Centers, Automotive repair and large fleet operations. Features: Precision made, using high quality material, heat treated to assure extended heavy duty usage. Twin hammer mechanism promotes an even maximum force on nut and/or bolt, controlled power forward, full power in reverse. Maintenance: At point of outlet - install filter-regulator-lub ricator. IMPORTANT - use a self dumping air line filter. Check lubricator's oil supply on regular basis.

MT-540L Super Duty 1/2" Dr. Impact Wrench

  • Independent Torque setting (4 positions)
  • Independent Push button forward/reverse control
  • Speed Control Trigger allows a gradual increase in speed as trigger is depressed.

Warranty:

  • 90 Days Labor
  • 180 Days Parts

Application:

  • For commercial operations, including Tire Service Centers, Automotive repair and large fleet operations.

Features:

  • Precision made, using high quality material, heat treated to assure extended heavy duty usage. Twin hammer mechanism promotes an even maximum force on nut and/or bolt, controlled power forward, full power in reverse.

Maintenance:

  • At point of outlet - install filter-regulator-lubricator. IMPORTANT - use a self dumping air line filter. Check lubricator's oil supply on regular basis.
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Wrenches
Product Number MTPMT540L
Product Name MT-540L Super Duty 1/2" Dr. Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details