Mile-X Equipment, Inc. MT-890L Super Duty 3/4" Dr. Impact Wrench MTPMT890L

Description
MT-890L Super Duty 3/4" Dr. Impact Wrench **(Comparable to (TOKU JAPAN) Model # MI-22P) Torque 890 ft. lbs. Twin Hammer More Power/Balanced blows Pistol grip 3 Position Power Set No load speed 5600 RPM Handle Exhaust Forward/Reverse Switch Weight 11 lbs. Warranty: 90 Days Labor 180 Days Parts Application: For commercial operations, including Tire Service Centers, Truck Fleet operations, Bus and off-road/Farm operations. Features: Precision made, using high grade heat treated to assure extended heavy duty usage. Twin hammer mechanism promotes an even maximum force on lug nut or bolt, controlled power forward, full power in reverse. Maintenance: At point of outlet - install filter-regulator-lub ricator. IMPORTANT - use a self dumping air line filter. Check lubricator's oil supply on regular basis.
Description
MT-890L Super Duty 3/4" Dr. Impact Wrench **(Comparable to (TOKU JAPAN) Model # MI-22P) Torque 890 ft. lbs. Twin Hammer More Power/Balanced blows Pistol grip 3 Position Power Set No load speed 5600 RPM Handle Exhaust Forward/Reverse Switch Weight 11 lbs. Warranty: 90 Days Labor 180 Days Parts Application: For commercial operations, including Tire Service Centers, Truck Fleet operations, Bus and off-road/Farm operations. Features: Precision made, using high grade heat treated to assure extended heavy duty usage. Twin hammer mechanism promotes an even maximum force on lug nut or bolt, controlled power forward, full power in reverse. Maintenance: At point of outlet - install filter-regulator-lub ricator. IMPORTANT - use a self dumping air line filter. Check lubricator's oil supply on regular basis.

Suppliers

Company
Product
Description
Supplier Links
MT-890L Super Duty 3/4
Coldwater, OH, USA
MT-890L Super Duty 3/4" Dr. Impact Wrench
MTPMT890L
MT-890L Super Duty 3/4" Dr. Impact Wrench MTPMT890L
MT-890L Super Duty 3/4" Dr. Impact Wrench **(Comparable to (TOKU JAPAN) Model # MI-22P) Torque 890 ft. lbs. Twin Hammer More Power/Balanced blows Pistol grip 3 Position Power Set No load speed 5600 RPM Handle Exhaust Forward/Reverse Switch Weight 11 lbs. Warranty: 90 Days Labor 180 Days Parts Application: For commercial operations, including Tire Service Centers, Truck Fleet operations, Bus and off-road/Farm operations. Features: Precision made, using high grade heat treated to assure extended heavy duty usage. Twin hammer mechanism promotes an even maximum force on lug nut or bolt, controlled power forward, full power in reverse. Maintenance: At point of outlet - install filter-regulator-lub ricator. IMPORTANT - use a self dumping air line filter. Check lubricator's oil supply on regular basis.

MT-890L Super Duty 3/4" Dr. Impact Wrench

**(Comparable to (TOKU JAPAN) Model # MI-22P)

  • Torque 890 ft. lbs.
  • Twin Hammer
  • More Power/Balanced blows
  • Pistol grip
  • 3 Position Power Set
  • No load speed 5600 RPM
  • Handle Exhaust
  • Forward/Reverse Switch
  • Weight 11 lbs.

Warranty:

  • 90 Days Labor
  • 180 Days Parts

Application:

  • For commercial operations, including Tire Service Centers, Truck Fleet operations, Bus and off-road/Farm operations.

Features:

  • Precision made, using high grade heat treated to assure extended heavy duty usage. Twin hammer mechanism promotes an even maximum force on lug nut or bolt, controlled power forward, full power in reverse.

Maintenance:

  • At point of outlet - install filter-regulator-lubricator. IMPORTANT - use a self dumping air line filter. Check lubricator's oil supply on regular basis.
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Wrenches
Product Number MTPMT890L
Product Name MT-890L Super Duty 3/4" Dr. Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details