Mile-X Equipment, Inc. OTC 1931 Tubular Spanner Wrench OTC1931

Description
-5/8" Spanner Wrench Features: Six-lug, spanner-type wrenches remove and install rear wheel bearing locknuts They're built for use with a ¾" square-drive ratchet or breaker bar Specifications: Socket Outside Diameter: 3-5/8" Weightt: 3 lbs, 14 oz. No. 1931 – Wrench for servicing Chevrolet and GMC 15,000 lb. axles; 17,000 lb 2-speed axles; 15,000 lb trailing axles. Socket O.D. is 3-5/8". Wt., 3 lbs., 14 oz.
Description
-5/8" Spanner Wrench Features: Six-lug, spanner-type wrenches remove and install rear wheel bearing locknuts They're built for use with a ¾" square-drive ratchet or breaker bar Specifications: Socket Outside Diameter: 3-5/8" Weightt: 3 lbs, 14 oz. No. 1931 – Wrench for servicing Chevrolet and GMC 15,000 lb. axles; 17,000 lb 2-speed axles; 15,000 lb trailing axles. Socket O.D. is 3-5/8". Wt., 3 lbs., 14 oz.

Suppliers

Company
Product
Description
Supplier Links
OTC 1931 Tubular Spanner Wrench - OTC1931 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1931 Tubular Spanner Wrench
OTC1931
OTC 1931 Tubular Spanner Wrench OTC1931
-5/8" Spanner Wrench Features: Six-lug, spanner-type wrenches remove and install rear wheel bearing locknuts They're built for use with a ¾" square-drive ratchet or breaker bar Specifications: Socket Outside Diameter: 3-5/8" Weightt: 3 lbs, 14 oz. No. 1931 – Wrench for servicing Chevrolet and GMC 15,000 lb. axles; 17,000 lb 2-speed axles; 15,000 lb trailing axles. Socket O.D. is 3-5/8". Wt., 3 lbs., 14 oz.

-5/8" Spanner Wrench

Features:

  • Six-lug, spanner-type wrenches remove and install rear wheel bearing locknuts
  • They're built for use with a ¾" square-drive ratchet or breaker bar

Specifications:

  • Socket Outside Diameter: 3-5/8"
  • Weightt: 3 lbs, 14 oz.

No. 1931 – Wrench for servicing Chevrolet and GMC 15,000 lb. axles; 17,000 lb 2-speed axles; 15,000 lb trailing axles. Socket O.D. is 3-5/8". Wt., 3 lbs., 14 oz.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Wrenches
Product Number OTC1931
Product Name OTC 1931 Tubular Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details