Mile-X Equipment, Inc. OTC 1930 Tubular Spanner Wrench OTC1930

Description
OTC 1930 2-7/8" Spanner Wrench Features: Six-lug, spanner-type wrenches remove and install rear wheel bearing locknuts They're built for use with a ¾" square-drive ratchet or breaker bar Specifications: Socket Outside Diameter: 2-7/8" Weight: 2 lbs 5 oz. No. 1930 – Wrench for servicing Chevrolet and GMC 11,000 to 13,500 lb. axles. Socket O.D. is 2-7/8". Wt., 2 lbs., 5 oz.
Description
OTC 1930 2-7/8" Spanner Wrench Features: Six-lug, spanner-type wrenches remove and install rear wheel bearing locknuts They're built for use with a ¾" square-drive ratchet or breaker bar Specifications: Socket Outside Diameter: 2-7/8" Weight: 2 lbs 5 oz. No. 1930 – Wrench for servicing Chevrolet and GMC 11,000 to 13,500 lb. axles. Socket O.D. is 2-7/8". Wt., 2 lbs., 5 oz.

Suppliers

Company
Product
Description
Supplier Links
OTC 1930 Tubular Spanner Wrench - OTC1930 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1930 Tubular Spanner Wrench
OTC1930
OTC 1930 Tubular Spanner Wrench OTC1930
OTC 1930 2-7/8" Spanner Wrench Features: Six-lug, spanner-type wrenches remove and install rear wheel bearing locknuts They're built for use with a ¾" square-drive ratchet or breaker bar Specifications: Socket Outside Diameter: 2-7/8" Weight: 2 lbs 5 oz. No. 1930 – Wrench for servicing Chevrolet and GMC 11,000 to 13,500 lb. axles. Socket O.D. is 2-7/8". Wt., 2 lbs., 5 oz.

OTC 1930 2-7/8" Spanner Wrench

Features:

  • Six-lug, spanner-type wrenches remove and install rear wheel bearing locknuts
  • They're built for use with a ¾" square-drive ratchet or breaker bar

Specifications:

  • Socket Outside Diameter: 2-7/8"
  • Weight: 2 lbs 5 oz.

No. 1930 – Wrench for servicing Chevrolet and GMC 11,000 to 13,500 lb. axles. Socket O.D. is 2-7/8". Wt., 2 lbs., 5 oz.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Wrenches
Product Number OTC1930
Product Name OTC 1930 Tubular Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details