Mile-X Equipment, Inc. OTC 7307 Hook Spanner Wrench OTC7307

Description
OTC 7307 Hook Spanner Wrench These pieces will replace many fixed-size wrenches needed to service industrial tractors and other equipment. Their drop-forged jaws adjust to 11 positions for a capacity of 4-3/4" to 12-3/4" O.D. Specifications: -Spanner wrench with one 3/8" thick jaw. -Handle is 24" long and 1" in diameter.
Description
OTC 7307 Hook Spanner Wrench These pieces will replace many fixed-size wrenches needed to service industrial tractors and other equipment. Their drop-forged jaws adjust to 11 positions for a capacity of 4-3/4" to 12-3/4" O.D. Specifications: -Spanner wrench with one 3/8" thick jaw. -Handle is 24" long and 1" in diameter.

Suppliers

Company
Product
Description
Supplier Links
OTC 7307 Hook Spanner Wrench - OTC7307 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 7307 Hook Spanner Wrench
OTC7307
OTC 7307 Hook Spanner Wrench OTC7307
OTC 7307 Hook Spanner Wrench These pieces will replace many fixed-size wrenches needed to service industrial tractors and other equipment. Their drop-forged jaws adjust to 11 positions for a capacity of 4-3/4" to 12-3/4" O.D. Specifications: -Spanner wrench with one 3/8" thick jaw. -Handle is 24" long and 1" in diameter.
OTC 7307 Hook Spanner Wrench

These pieces will replace many fixed-size wrenches needed to service industrial tractors and other equipment. Their drop-forged jaws adjust to 11 positions for a capacity of 4-3/4" to 12-3/4" O.D.

Specifications:
-Spanner wrench with one 3/8" thick jaw.

-Handle is 24" long and 1" in diameter.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Wrenches
Product Number OTC7307
Product Name OTC 7307 Hook Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 51 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 13 inch (330 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details