Mile-X Equipment, Inc. Ingersoll-Rand 295A 1" Drive Impact Wrench ING295A

Description
Ingersoll Rand 295A 1" Drive Impact A new, improved 1" drive tool perfect for truck and heavy equipment maintenance, the 295 offers power and convienience at an affordable price. It's compact and lightweight, and perfect for working on suspension components, tractor pads, and other big capacity general repair functions. Features: Handle exhaust directs air away from the work Top-mounted dead handle 3-position power regulator provides torque managment Specifications: Working torque: 200-1,000 ft.-lbs. (136-1,360 Nm) Maximum torque: 1,450 ft.-lbs. (1,972 Nm) Blows per minute: 750 Free speed: 5,000 RPM Weight: 22 lbs. (9.98 kg) Length: 10.5" (267 mm) Average air consumption: 10 cfm, 37 cfm @ load Sound (pressure/power): N/A Air inlet: 3/8"
Description
Ingersoll Rand 295A 1" Drive Impact A new, improved 1" drive tool perfect for truck and heavy equipment maintenance, the 295 offers power and convienience at an affordable price. It's compact and lightweight, and perfect for working on suspension components, tractor pads, and other big capacity general repair functions. Features: Handle exhaust directs air away from the work Top-mounted dead handle 3-position power regulator provides torque managment Specifications: Working torque: 200-1,000 ft.-lbs. (136-1,360 Nm) Maximum torque: 1,450 ft.-lbs. (1,972 Nm) Blows per minute: 750 Free speed: 5,000 RPM Weight: 22 lbs. (9.98 kg) Length: 10.5" (267 mm) Average air consumption: 10 cfm, 37 cfm @ load Sound (pressure/power): N/A Air inlet: 3/8"

Suppliers

Company
Product
Description
Supplier Links
Ingersoll-Rand 295A 1
Coldwater, OH, USA
Ingersoll-Rand 295A 1" Drive Impact Wrench
ING295A
Ingersoll-Rand 295A 1" Drive Impact Wrench ING295A
Ingersoll Rand 295A 1" Drive Impact A new, improved 1" drive tool perfect for truck and heavy equipment maintenance, the 295 offers power and convienience at an affordable price. It's compact and lightweight, and perfect for working on suspension components, tractor pads, and other big capacity general repair functions. Features: Handle exhaust directs air away from the work Top-mounted dead handle 3-position power regulator provides torque managment Specifications: Working torque: 200-1,000 ft.-lbs. (136-1,360 Nm) Maximum torque: 1,450 ft.-lbs. (1,972 Nm) Blows per minute: 750 Free speed: 5,000 RPM Weight: 22 lbs. (9.98 kg) Length: 10.5" (267 mm) Average air consumption: 10 cfm, 37 cfm @ load Sound (pressure/power): N/A Air inlet: 3/8"

Ingersoll Rand 295A 1" Drive Impact

A new, improved 1" drive tool perfect for truck and heavy equipment maintenance, the 295 offers power and convienience at an affordable price. It's compact and lightweight, and perfect for working on suspension components, tractor pads, and other big capacity general repair functions.

Features:

  • Handle exhaust directs air away from the work
  • Top-mounted dead handle
  • 3-position power regulator provides torque managment

Specifications:

Working torque: 200-1,000 ft.-lbs. (136-1,360 Nm)
Maximum torque: 1,450 ft.-lbs. (1,972 Nm)
Blows per minute: 750
Free speed: 5,000 RPM
Weight: 22 lbs. (9.98 kg)
Length: 10.5" (267 mm)
Average air consumption: 10 cfm, 37 cfm @ load
Sound (pressure/power): N/A
Air inlet: 3/8"

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Wrenches
Product Number ING295A
Product Name Ingersoll-Rand 295A 1" Drive Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Quick Release Socket Wrench - Model 51QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details