Sensata Technologies Datasheets for Electrical Contactors

Electrical contactors are used to switch high power in power circuits. Unlike relays, these electrical devices are normally connected directly to the load or current-carrying circuit.
Electrical Contactors: Learn more

Page: 1 2 3 4
Product Name Notes
GTM contactors are ideal for high-power applications that require reliable switching and DC circuit protection like energy storage systems, DC fast charging stations, and heavy-duty vehicles, offering: Increased current carry...
GX contactors can switch DC loads up to 800VDC. These small RoHS compliant contactors can be mounted in any position and can be used in nearly any harsh environment, including:...
SGX Contactors complement the GX series by utilizing our ceramic to metal weld technology. These contactors are perfectly suited for a variety of applications, including residential energy storage systems (ESS),...
Solicon DRC3 Series are Solid State Contactors intended for frequently switching on and off three phase loads up to 5 HP, 600 VAC 7.6 Amps. They are available in both...
The hermetically sealed chamber in Sensata | Gigavac's MX Series of contactors ensures that coil, contacts, and electronics are shielded from all outside environmental factors. The ceramic to metal weld...
The HX Series of Sensata | Gigavac contactors are the world’s smallest UL508 approved contactors for 1000V high voltage switching. Since first introducing the ceramic seal in 2006, Sensata |...
This line of patented MiniTACTOR power contactors are small, lightweight and cost effective. At less than 140 grams, the Sensata | Gigavac P-Series contactor can easily be installed in any...
With voltage ratings up to 1000 VDC, Sensata | Gigavac GV Series sealed contactors are rated to switch loads in excess of 400 amps and interrupt short circuit currents up...

<< Prev