Sensata Technologies Solid State Contactor, 7-72Vdc, 160A; Load Current Sensata/crydom HDC100D160H

Description
SOLID STATE CONTACTOR, 7-72VDC, 160A; Load Current:160A; Operating Voltage Max:72VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:4.5VDC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 7-72VDC, 160A; Load Current:160A; Operating Voltage Max:72VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:4.5VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 7-72Vdc, 160A; Load Current Sensata/crydom - 41X7783 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 7-72Vdc, 160A; Load Current Sensata/crydom
41X7783
Solid State Contactor, 7-72Vdc, 160A; Load Current Sensata/crydom 41X7783
SOLID STATE CONTACTOR, 7-72VDC, 160A; Load Current:160A; Operating Voltage Max:72VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:4.5VDC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 7-72VDC, 160A; Load Current:160A; Operating Voltage Max:72VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:4.5VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 41X7783
Product Name Solid State Contactor, 7-72Vdc, 160A; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 41-DH31DAA-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
View Details
Contactors - 3596-GX12BC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200604340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1533470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 4
View Details