Sensata Technologies Solid State Contactor, 7-72Vdc, 160A; Load Current Sensata/crydom HDC100A160

Description
SOLID STATE CONTACTOR, 7-72VDC, 160A; Load Current:160A; Operating Voltage Max:72VDC; Control Voltage Max:140VAC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:90VAC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 7-72VDC, 160A; Load Current:160A; Operating Voltage Max:72VDC; Control Voltage Max:140VAC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:90VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 7-72Vdc, 160A; Load Current Sensata/crydom - 41X7778 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 7-72Vdc, 160A; Load Current Sensata/crydom
41X7778
Solid State Contactor, 7-72Vdc, 160A; Load Current Sensata/crydom 41X7778
SOLID STATE CONTACTOR, 7-72VDC, 160A; Load Current:160A; Operating Voltage Max:72VDC; Control Voltage Max:140VAC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:90VAC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 7-72VDC, 160A; Load Current:160A; Operating Voltage Max:72VDC; Control Voltage Max:140VAC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:90VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 41X7778
Product Name Solid State Contactor, 7-72Vdc, 160A; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 41-IHV200AJANA-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Contactors - 3596-GXL14B2A-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.72 - Modular contactor 32A - 227200241310 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, CLUS, ukca
Poles 2
View Details
Contactors - 1221039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details