Sensata Technologies Contactor, 3P, 600Vac, 18A, Dinrail; Load Current Sensata/crydom DRH3P60D18

Description
CONTACTOR, 3P, 600VAC, 18A, DINRAIL; Load Current:18A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3P, 600VAC, 18A, DINRAIL; Load Current:18A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3P, 600Vac, 18A, Dinrail; Load Current Sensata/crydom - 51AC7243 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3P, 600Vac, 18A, Dinrail; Load Current Sensata/crydom
51AC7243
Contactor, 3P, 600Vac, 18A, Dinrail; Load Current Sensata/crydom 51AC7243
CONTACTOR, 3P, 600VAC, 18A, DINRAIL; Load Current:18A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

CONTACTOR, 3P, 600VAC, 18A, DINRAIL; Load Current:18A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 51AC7243
Product Name Contactor, 3P, 600Vac, 18A, Dinrail; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX12FAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.44 - Modular contactor 40A - 224402304717 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details