Sensata Technologies Contactors DRH3P60D20

Description
Sensata / Crydom DRH3P60D20
Request a Quote Datasheet
Description
Sensata / Crydom DRH3P60D20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 1450584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
1450584
Contactors 1450584
Sensata / Crydom DRH3P60D20

Sensata / Crydom DRH3P60D20

Supplier's Site
Contactor, 3P, 600Vac, 20A, Dinrail; Load Current Sensata/crydom - 78Y9983 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3P, 600Vac, 20A, Dinrail; Load Current Sensata/crydom
78Y9983
Contactor, 3P, 600Vac, 20A, Dinrail; Load Current Sensata/crydom 78Y9983
CONTACTOR, 3P, 600VAC, 20A, DINRAIL; Load Current:20A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC;RoHS Compliant: Yes

CONTACTOR, 3P, 600VAC, 20A, DINRAIL; Load Current:20A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 1450584 78Y9983
Product Name Contactors Contactor, 3P, 600Vac, 20A, Dinrail; Load Current Sensata/crydom
Type Electrical Contactor Electrical Contactor
International Approvals RoHS Compliant
Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX11KBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.44 - Modular contactor 40A - 224402304710 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details