Sensata Technologies Solid State Contactor, 7-72Vdc, 120A; Load Current Sensata/crydom HDC100D120H

Description
SOLID STATE CONTACTOR, 7-72VDC, 120A; Load Current:120A; Operating Voltage Max:72VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:4.5VDC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 7-72VDC, 120A; Load Current:120A; Operating Voltage Max:72VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:4.5VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 7-72Vdc, 120A; Load Current Sensata/crydom - 41X7781 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 7-72Vdc, 120A; Load Current Sensata/crydom
41X7781
Solid State Contactor, 7-72Vdc, 120A; Load Current Sensata/crydom 41X7781
SOLID STATE CONTACTOR, 7-72VDC, 120A; Load Current:120A; Operating Voltage Max:72VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:4.5VDC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 7-72VDC, 120A; Load Current:120A; Operating Voltage Max:72VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:4.5VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 41X7781
Product Name Solid State Contactor, 7-72Vdc, 120A; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 9-1611015-8 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 240 volts
View Details
Contactors - 3596-GV144FPX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200601540 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1220808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details