Sensata Technologies Contactor, 3P, 600Vac, 20A, Dinrail; Load Current Sensata/crydom DRH3P60A20R

Description
CONTACTOR, 3P, 600VAC, 20A, DINRAIL; Load Current:20A; Operating Voltage Max:600VAC; Control Voltage Max:280V; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3P, 600VAC, 20A, DINRAIL; Load Current:20A; Operating Voltage Max:600VAC; Control Voltage Max:280V; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3P, 600Vac, 20A, Dinrail; Load Current Sensata/crydom - 49AC6548 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3P, 600Vac, 20A, Dinrail; Load Current Sensata/crydom
49AC6548
Contactor, 3P, 600Vac, 20A, Dinrail; Load Current Sensata/crydom 49AC6548
CONTACTOR, 3P, 600VAC, 20A, DINRAIL; Load Current:20A; Operating Voltage Max:600VAC; Control Voltage Max:280V; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

CONTACTOR, 3P, 600VAC, 20A, DINRAIL; Load Current:20A; Operating Voltage Max:600VAC; Control Voltage Max:280V; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 49AC6548
Product Name Contactor, 3P, 600Vac, 20A, Dinrail; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 1220811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
Type 22.32 - Modular contactors 25A - 223200244420 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 41-KHR500AVANL-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details