This line of patented MiniTACTOR power contactors are small, lightweight and cost effective. At less than 140 grams, the Sensata | Gigavac P-Series contactor can easily be installed in any orientation on a panel or PCB in a matter of seconds. Both the contacts and the coil are contained within a hermetically sealed chamber to ensure clean switching in any environment. Safe MAKE and BREAK power switching can be achieved at any voltage up to 1500Vdc. With a current carry up to 80 amps, the MiniTACTOR is the perfect choice for precharge circuits, battery chargers, solar applications, and many more.
The UL recognized, cRUus, P115 complies with solar energy requirements under NEC 690.11 and NEC 690.12. The MiniTACTOR models have performance specifications that you would normally find in far more expensive contactors.
| Sensata Technologies | |
|---|---|
| Product Category | Electrical Contactors |
| Product Number | P126 Series |
| Product Name | P Series MiniTACTORs |
| Type | Electrical Contactor |