Sensata Technologies Solid State Contactor, 7-72Vdc, 120A; Load Current Sensata/crydom HDC100D120

Description
SOLID STATE CONTACTOR, 7-72VDC, 120A; Load Current:120A; Operating Voltage Max:72VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:4.5VDC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 7-72VDC, 120A; Load Current:120A; Operating Voltage Max:72VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:4.5VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 7-72Vdc, 120A; Load Current Sensata/crydom - 41X7780 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 7-72Vdc, 120A; Load Current Sensata/crydom
41X7780
Solid State Contactor, 7-72Vdc, 120A; Load Current Sensata/crydom 41X7780
SOLID STATE CONTACTOR, 7-72VDC, 120A; Load Current:120A; Operating Voltage Max:72VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:4.5VDC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 7-72VDC, 120A; Load Current:120A; Operating Voltage Max:72VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:4.5VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 41X7780
Product Name Solid State Contactor, 7-72Vdc, 120A; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 1-1393132-7 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 120 volts
View Details
Type 22.34 - Modular contactors 25A - 223400244640 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 3596-GXL14C2CB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
AFS14, AFS814, AFS789 - Single pole NC contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 80 to 250 amps
View Details