Sensata Technologies Solid State Contactor, 4-32V, Din Rail; Load Current Sensata/crydom GNR25DCZ

Description
SOLID STATE CONTACTOR, 4-32V, DIN RAIL; Load Current:25A; Operating Voltage Max:600Vrms; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Control Voltage Min:4VDCRoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 4-32V, DIN RAIL; Load Current:25A; Operating Voltage Max:600Vrms; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Control Voltage Min:4VDCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 4-32V, Din Rail; Load Current Sensata/crydom - 01P6243 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 4-32V, Din Rail; Load Current Sensata/crydom
01P6243
Solid State Contactor, 4-32V, Din Rail; Load Current Sensata/crydom 01P6243
SOLID STATE CONTACTOR, 4-32V, DIN RAIL; Load Current:25A; Operating Voltage Max:600Vrms; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Control Voltage Min:4VDCRoHS Compliant: Yes

SOLID STATE CONTACTOR, 4-32V, DIN RAIL; Load Current:25A; Operating Voltage Max:600Vrms; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Control Voltage Min:4VDCRoHS Compliant: Yes

Supplier's Site Datasheet
Ssr, 3-Ph, 600Vac/25A, 4-32Vdc In, Zc; Load Current Sensata/crydom - 58T4704 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 3-Ph, 600Vac/25A, 4-32Vdc In, Zc; Load Current Sensata/crydom
58T4704
Ssr, 3-Ph, 600Vac/25A, 4-32Vdc In, Zc; Load Current Sensata/crydom 58T4704
SSR, 3-PH, 600VAC/25A, 4-32VDC IN, ZC; Load Current:25A; Operating Voltage Max:600Vrms; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Operating Voltage RoHS Compliant: Yes

SSR, 3-PH, 600VAC/25A, 4-32VDC IN, ZC; Load Current:25A; Operating Voltage Max:600Vrms; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Operating Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 01P6243
Product Name Solid State Contactor, 4-32V, Din Rail; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GXL14C2A-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.14 - Industrial contactors - 6K1481104318 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
Contactors - 41-IHV200A1ANA-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details