Sensata Technologies GV Normally Open Contactor 1000V GVB35 Series

Description
With voltage ratings up to 1000 VDC, Sensata | Gigavac GV Series sealed contactors are rated to switch loads in excess of 400 amps and interrupt short circuit currents up to 3500 amps (voltage dependent). Like all Sensata | Gigavac contactors, the GV Series can be mounted in any axis or any orientation and are sealed to withstand virtually any harsh environment. All GV Series power contactors meet RoHS and CE Conformance requirements.
Request a Quote Datasheet
Description
With voltage ratings up to 1000 VDC, Sensata | Gigavac GV Series sealed contactors are rated to switch loads in excess of 400 amps and interrupt short circuit currents up to 3500 amps (voltage dependent). Like all Sensata | Gigavac contactors, the GV Series can be mounted in any axis or any orientation and are sealed to withstand virtually any harsh environment. All GV Series power contactors meet RoHS and CE Conformance requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GV Normally Open Contactor 1000V - GVB35 Series - Sensata Technologies
Attleboro, MA, United States
GV Normally Open Contactor 1000V
GVB35 Series
GV Normally Open Contactor 1000V GVB35 Series
With voltage ratings up to 1000 VDC, Sensata | Gigavac GV Series sealed contactors are rated to switch loads in excess of 400 amps and interrupt short circuit currents up to 3500 amps (voltage dependent). Like all Sensata | Gigavac contactors, the GV Series can be mounted in any axis or any orientation and are sealed to withstand virtually any harsh environment. All GV Series power contactors meet RoHS and CE Conformance requirements.

With voltage ratings up to 1000 VDC, Sensata | Gigavac GV Series sealed contactors are rated to switch loads in excess of 400 amps and interrupt short circuit currents up to 3500 amps (voltage dependent). Like all Sensata | Gigavac contactors, the GV Series can be mounted in any axis or any orientation and are sealed to withstand virtually any harsh environment. All GV Series power contactors meet RoHS and CE Conformance requirements.

Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Electrical Contactors
Product Number GVB35 Series
Product Name GV Normally Open Contactor 1000V
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX23BB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 3596-GX11BA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 3596-GX11HCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 3596-GX11LB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details