Sensata Technologies Solid State Contactor, 7-150Vdc, 120A; Load Current Sensata/crydom HDC200D120

Description
SOLID STATE CONTACTOR, 7-150VDC, 120A; Load Current:120A; Operating Voltage Max:150VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:4.5VDC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 7-150VDC, 120A; Load Current:120A; Operating Voltage Max:150VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:4.5VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 7-150Vdc, 120A; Load Current Sensata/crydom - 41X7788 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 7-150Vdc, 120A; Load Current Sensata/crydom
41X7788
Solid State Contactor, 7-150Vdc, 120A; Load Current Sensata/crydom 41X7788
SOLID STATE CONTACTOR, 7-150VDC, 120A; Load Current:120A; Operating Voltage Max:150VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:4.5VDC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 7-150VDC, 120A; Load Current:120A; Operating Voltage Max:150VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:4.5VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 41X7788
Product Name Solid State Contactor, 7-150Vdc, 120A; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV141BAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 22.74 - Modular contactor 32A - 227400481310 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details