Sensata Technologies Solid State Contactor, 7-72Vdc, 160A; Load Current Sensata/crydom HDC100D160

Description
SOLID STATE CONTACTOR, 7-72VDC, 160A; Load Current:160A; Operating Voltage Max:72VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:4.5VDC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 7-72VDC, 160A; Load Current:160A; Operating Voltage Max:72VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:4.5VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 7-72Vdc, 160A; Load Current Sensata/crydom - 41X7782 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 7-72Vdc, 160A; Load Current Sensata/crydom
41X7782
Solid State Contactor, 7-72Vdc, 160A; Load Current Sensata/crydom 41X7782
SOLID STATE CONTACTOR, 7-72VDC, 160A; Load Current:160A; Operating Voltage Max:72VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:4.5VDC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 7-72VDC, 160A; Load Current:160A; Operating Voltage Max:72VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:4.5VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 41X7782
Product Name Solid State Contactor, 7-72Vdc, 160A; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 1221063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details
Contactors - 3596-GV351RPXV-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400601720 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details