Sensata Technologies SGX Series Contactors SGX150 Series

Description
SGX Contactors complement the GX series by utilizing our ceramic to metal weld technology. These contactors are perfectly suited for a variety of applications, including residential energy storage systems (ESS), DC fast charging, electric forklifts, AGVs, and other industrial vehicles. Hermetically seal rated to 175°C – Reduced risk of fire or meltdown in over current conditions. Backfilled with gas (primarily hydrogen) to effectively inhibit oxidation, resulting in low and stable contact resistance. 750V/150A, 250A, and 400A continuous current carry versions.
Request a Quote Datasheet
Description
SGX Contactors complement the GX series by utilizing our ceramic to metal weld technology. These contactors are perfectly suited for a variety of applications, including residential energy storage systems (ESS), DC fast charging, electric forklifts, AGVs, and other industrial vehicles. Hermetically seal rated to 175°C – Reduced risk of fire or meltdown in over current conditions. Backfilled with gas (primarily hydrogen) to effectively inhibit oxidation, resulting in low and stable contact resistance. 750V/150A, 250A, and 400A continuous current carry versions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SGX Series Contactors - SGX150 Series - Sensata Technologies
Attleboro, MA, United States
SGX Series Contactors
SGX150 Series
SGX Series Contactors SGX150 Series
SGX Contactors complement the GX series by utilizing our ceramic to metal weld technology. These contactors are perfectly suited for a variety of applications, including residential energy storage systems (ESS), DC fast charging, electric forklifts, AGVs, and other industrial vehicles. Hermetically seal rated to 175°C – Reduced risk of fire or meltdown in over current conditions. Backfilled with gas (primarily hydrogen) to effectively inhibit oxidation, resulting in low and stable contact resistance. 750V/150A, 250A, and 400A continuous current carry versions.

SGX Contactors complement the GX series by utilizing our ceramic to metal weld technology. These contactors are perfectly suited for a variety of applications, including residential energy storage systems (ESS), DC fast charging, electric forklifts, AGVs, and other industrial vehicles.

  • Hermetically seal rated to 175°C – Reduced risk of fire or meltdown in over current conditions.
  • Backfilled with gas (primarily hydrogen) to effectively inhibit oxidation, resulting in low and stable contact resistance.
  • 750V/150A, 250A, and 400A continuous current carry versions.
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Electrical Contactors
Product Number SGX150 Series
Product Name SGX Series Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX11SAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 3596-GX21BAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 3596-GX11BC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 3596-GV221FAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details