The HX Series of Sensata | Gigavac contactors are the world’s smallest UL508 approved contactors for 1000V high voltage switching. Since first introducing the ceramic seal in 2006, Sensata | Gigavac sealed contactors have become the preferred choice for any application requiring sealed switching, often exceeding sealing requirements of IP67 and IP69. The HX Series of High Voltage Hermetically Sealed Contactors is particularly suited for inverter systems, battery packs, and combiner boxes in solar or wind power systems.
| Sensata Technologies | |
|---|---|
| Product Category | Electrical Contactors |
| Product Number | HX24 Series |
| Product Name | HX Normally Open Contactors Epoxy |
| Type | Electrical Contactor |
| International Approvals | UL508 |
| Current | 400 amps |