Sensata Technologies Solid State Contactor, 7-48Vdc, 120A; Load Current Sensata/crydom HDC60D120H

Description
SOLID STATE CONTACTOR, 7-48VDC, 120A; Load Current:120A; Operating Voltage Max:48VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:4.5VDC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 7-48VDC, 120A; Load Current:120A; Operating Voltage Max:48VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:4.5VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 7-48Vdc, 120A; Load Current Sensata/crydom - 41X7797 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 7-48Vdc, 120A; Load Current Sensata/crydom
41X7797
Solid State Contactor, 7-48Vdc, 120A; Load Current Sensata/crydom 41X7797
SOLID STATE CONTACTOR, 7-48VDC, 120A; Load Current:120A; Operating Voltage Max:48VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:4.5VDC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 7-48VDC, 120A; Load Current:120A; Operating Voltage Max:48VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:Panel; Operating Voltage Min:7VDC; Control Voltage Min:4.5VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 41X7797
Product Name Solid State Contactor, 7-48Vdc, 120A; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 5-1616982-4-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Type 22.34 - Modular contactors 25A - 223400604340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 3596-GX23CBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
AFS11, AFS711, AFS177, AFS717, AFS817, AFS797 - 2 and 4 pole motor reversing contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 80 to 250 amps
View Details