Sensata Technologies Solid State Contactor, 4-32Vdc, Panel; Load Current Sensata/crydom HAC24D150-10

Description
SOLID STATE CONTACTOR, 4-32VDC, PANEL; Load Current:150A; Operating Voltage Max:280VAC; Control Voltage Max:32VDC; Switching Mode:Random Turn On; Contactor Mounting:Panel; Operating Voltage Min:24VAC; Control Voltage Min:4VDC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 4-32VDC, PANEL; Load Current:150A; Operating Voltage Max:280VAC; Control Voltage Max:32VDC; Switching Mode:Random Turn On; Contactor Mounting:Panel; Operating Voltage Min:24VAC; Control Voltage Min:4VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 4-32Vdc, Panel; Load Current Sensata/crydom - 51AC7298 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 4-32Vdc, Panel; Load Current Sensata/crydom
51AC7298
Solid State Contactor, 4-32Vdc, Panel; Load Current Sensata/crydom 51AC7298
SOLID STATE CONTACTOR, 4-32VDC, PANEL; Load Current:150A; Operating Voltage Max:280VAC; Control Voltage Max:32VDC; Switching Mode:Random Turn On; Contactor Mounting:Panel; Operating Voltage Min:24VAC; Control Voltage Min:4VDC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 4-32VDC, PANEL; Load Current:150A; Operating Voltage Max:280VAC; Control Voltage Max:32VDC; Switching Mode:Random Turn On; Contactor Mounting:Panel; Operating Voltage Min:24VAC; Control Voltage Min:4VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 51AC7298
Product Name Solid State Contactor, 4-32Vdc, Panel; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 6-1611023-5 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 240 volts
View Details
Contactors - 3596-GV221CAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200241320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1221042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details