Sensata Technologies Contactors DRH3P60A18

Description
Sensata / Crydom DRH3P60A18
Request a Quote Datasheet
Description
Sensata / Crydom DRH3P60A18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 1450582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
1450582
Contactors 1450582
Sensata / Crydom DRH3P60A18

Sensata / Crydom DRH3P60A18

Supplier's Site
Contactor, 3P, 600Vac, 18A, Dinrail; Load Current Sensata/crydom - 51AC7241 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3P, 600Vac, 18A, Dinrail; Load Current Sensata/crydom
51AC7241
Contactor, 3P, 600Vac, 18A, Dinrail; Load Current Sensata/crydom 51AC7241
CONTACTOR, 3P, 600VAC, 18A, DINRAIL; Load Current:18A; Operating Voltage Max:600VAC; Control Voltage Max:280VAC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

CONTACTOR, 3P, 600VAC, 18A, DINRAIL; Load Current:18A; Operating Voltage Max:600VAC; Control Voltage Max:280VAC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 1450582 51AC7241
Product Name Contactors Contactor, 3P, 600Vac, 18A, Dinrail; Load Current Sensata/crydom
Type Electrical Contactor Electrical Contactor
International Approvals RoHS Compliant
Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 3596-GXNC14CA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.T0 - Thermal overload protection - 6KT000000811 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details