Coilcraft, Inc. Datasheets for Transformers

Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more

Page: 1 2 3 4
Product Name Notes
Coilcraft LPD3015 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density...
Coilcraft LPD4012 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density...
Coilcraft LPD5010 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density...
Coilcraft LPD5030 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density...
Coilcraft LPD5030V Series surface-mount 1:1 coupled power inductors feature higher isolation and are suitable for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make...
Coilcraft LPD6235 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density...
Coilcraft LPD8035V Series surface-mount 1:1 coupled power inductors feature higher isolation and are suitable for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make...
Coilcraft LPR4012 Series low-profile 1:N coupled power inductors are ideal for a variety of voltage step-up and step-down applications, including low voltage step-up in energy harvesting designs. They offer excellent...
Coilcraft LPR6235 Series low-profile 1:N shielded coupled power inductors are ideal for a variety of voltage step-up and step-down applications, including low voltage step-up in energy harvesting designs. They offer...
Coilcraft PFD2015 Series of miniature 1:1 coupled power inductors are used as low-power isolation transformers in SEPIC applications, or as common mode chokes. A wide range of inductance values means...
Coilcraft's MSC1278 Series of loosely coupled inductors were designed for SEPIC applications where loose coupling is desired. They are magnetically shielded to minimize EMI and feature high saturation current ratings...
Coilcraft's MSD1048 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal...
Coilcraft's MSD1260 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal...
Coilcraft's MSD1260T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight...
Coilcraft's MSD1278 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal...
Coilcraft's MSD1278T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight...
Coilcraft's MSD1514 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal...
Coilcraft's MSD1583 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal...
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal...
Our versatile LPH8045 Series shielded coupled inductors include three 1:1 windings for a variety of configurations as transformers, or as a SEPIC inductor. Magnetic shielding allows high density mounting. Three...
Transformers // Planar-Transformers // A0152 // MSS6132-103
Transformers // Power-Transformers // Power-Over-Ethernet // RA7129 // NA6083-BL
Designed for 11 Watt applications with 185 – 264 Vac input 20 V, 10 mA auxiliary winding output
Designed for 20 Watt applications Operates in continuous conduction mode at 250 kHz with 42 – 57 V input voltage
Designed for active clamp forward topology Operates at 200 kHz with 36 – 72 V input Provides 0.229 mm clearance above the seating plane AEC-Q200 qualified
Designed for ON Semiconductor NCP4305FBDAP 65 W Off-Line AC/DC Adapter Suitable for gate drive and other power applications Reinforced insulation class COTS Plus tin-silver-copper and tin-lead terminations available
Designed for Texas Instruments PMP6712 Dual-Channel Full-Bridge Converter for PoE Power Sourcing (PSE). Listed as T2 and T4 on Texas Instruments BOM-PMP6712 Insulated bottom surface
Designed for Texas Instruments PMP9219 720 Watt Power Converter Listed as T2 on Texas Instruments BOM-PMP9219
Designed for use Texas Instruments Fully Autonomous Single Port Type 2 (30 W) PoE PSE Reference Design PMP20588.
Designed for use with ON Semiconductor MC33261 and MC34261 power factor controllers Built using standard materials for lowest cost Custom transformers available for specific combinations of output power and input...
Developed for flyback applications up to 30 Watts. Designed to meet IEEE 802.3at-2009 standard. Operates with 36 – 72 V input at a 250 kHz switching frequency. UL Certified per...
Developed for Linear LT3999 Low Noise, 1 A, 1 MHz Push-Pull DC/DC Driver with Duty Cycle Control 500 Vrms, one minute isolation primary windings to secondary windings Three output power...
Developed for Linear Technology for use with the LT3799 Isolated LED Controller with active power factor correction Mounted on LT3799 Demo Board Universal input; 24 Watt output
Developed for Linear Technology LT8584 Isolated Monolithic Active Cell Balancer
Developed for Linear Technology LT8584 Isolated Monolithic Active Cell Balancer Input: 2 – 8 V; Outputs: 10 – 35 V, 30 – 80 V and 100 – 400 V AEC-Q200...
Developed for Linear Technology LTC3300‑1 Bidirectional Cell Balancer
Developed for Maxim MAX17595 Flyback Controller. Input voltage: Universal and telecom (36 V – 72 V)
Developed for Microchip for their Grid-Connected Solar Microinverter using dsPIC For 220 Vac applications, KA4823-BL has been replaced by KA4823-CL, which has a higher SRF and higher efficiency. Listed on...
Developed for ON Semiconductor NCP1236 Fixed Frequency PWM Controller and NCP4305FBDAP 65W Off-Line AC/DC Adapter Universal input; 66 Watt output Copper shield minimizes EMI radiation
Developed for ON Semiconductor NCP1606 / 7 / 8 PFC controllers. Replaces FA2890-CL boost inductor Designed to operate in 100 Watt applications. Auxiliary winding provides Zero Current Detection (ZCD) information
Developed for Powered Devices (PD) in IEEE 802.3af compliant PoE applications 6 Watt and 13 Watt output versions 36 – 72 V input, 250 kHz switching frequency Bias winding output:...
Developed for Powered Devices (PD) in IEEE 802.3af compliant PoE applications Designed to operate in continuous mode 36 – 72 V input with versions for 3 Watt, 7 Watt and...
Developed for Silicon Laboratories Si3402 PD Controller up to 15 W Designed to operate in continuous mode at 250 kHz 36 – 72 Vdc input AEC-Q200 Grade 3 (−40°C to...
Developed for STMicroelectronics ST PM8804 and ST PM8805 Optimized for STMicroelectronics high-power PoE PD controller evaluation board STEVAL-POE00xV1 Designed to meet IEEE802.3bt standard Perfect solution for high power PoE applications...
Developed for Texas Instruments PMP7899 Reference Design for Non-Synchronous Flyback Converter with an Isolated Output
Developed for Texas Instruments TPS23751 and TPS23752.
Developed for Texas Instruments TPS23753A IEEE802.3 PoE Interface and Converter Controller Shown on TI PMP9068 Class 1 Isolated Synchronous Flyback Converter for PoE PD Application Reference Design
Developed for the Microchip AN1444 Microinverter Rectified sine wave output
Developed for TI TPS23753A PoE PD controller (PMP8896 and PMP9175 reference designs)
Developed for TI TPS23754 PoE Interface and DC/DC Converter
Developed for TI TPS2375x PoE Interface and DC/DC Converters
Developed for TI UCC2897 Active Clamp (PMP7376 Reference Design)
Developed for use with NXP Semiconductor SSL2103 SMPS Controller for dimmable LED lighting
Developed for use with Texas Instruments TPS23756 High Power / High Efficiency PoE Interface and DC / DC Controller. Designed for forward topology operating at 250 kHz with an extended...
Developed for use with TI LM5122 Synchronous Flyback Controller with Multiple Phase Capability. 96% efficiency
Developed for use with TI TPS55340 Boost/SEPIC/Flyback DC-DC Regulator.
Developed to work with Analog Devices ADuM347x Quad Digital Isolators with Integrated Transformer Driver Center tapped primary and secondary Designed to meet UL/CSA/IEC 60950 Basic Insulation; 1.5 mm creepage and...
Developed to work with Analog Devices ADuM347x Quad Digital Isolators with Integrated Transformer Driver For AEC-Q200 qualified parts, please click here. The Coilcraft ME3220-104KL is also selected as a recommended...
Developed to work with Texas Instruments SN6501 Transformer Driver for Isolated Power Supplies Mounted on the Texas Instruments SN6501xEVM Evaluation Modules used to analyze the SN6501 oscillator/power driver Center tapped...
Flyback and forward transformers for PoE applications up to 72 W Operates with 9 – 57 V input (POE21, 22, 24, 33, 35 and 38) Operates with 33 – 57...
Flyback for Texas Instruments TPS23756 High Power/High Efficiency PoE Interface and DC/DC Controller
Flyback transformer for 10 W PoE applications Developed to work with TI TPS23753A PoE controller
Improved version of the MA5237-AL with lower leakage inductance and better winding parasitics Flyback transformer developed for Maxim for the MAX17498B Evaluation Kit
Rated for 160 Watts between 200 kHz and 700 kHz with a nominal 48 V input. High efficiency; excellent DCR; very low leakage inductance AEC-Q200 Grade 1 (−40°C to +125°C)...
Rated for 300 Watts between 200 kHz and 700 kHz with a nominal 48 V input. High efficiency; excellent DCR; very low leakage inductance AEC-Q200 Grade 1 (−40°C to +125°C)...
Small coupled shielded power inductor – 3.3 × 2.3 mm footprint, 1.5 mm high Excellent as low-power isolation transformers Great for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetically shielded...
Small wideband transformer – 3.3 × 2.3 mm footprint, 1.5 mm high Typical applications are as impedance or isolation transformer Can also be used in SEPIC applications and as common...
Smallest wideband transformer – 2.2 × 1.45 mm footprint, 1.5 mm high Typical applications are as impedance or isolation transformer Can also be used in SEPIC applications and as common...
Specially developed for use with the TI UCC2897A Active Clamp PWM Controller Featured on PMP4804 and PMP5997 Demo Board/Reference Design Low profile, high efficiency planar transformer
Three different schematics and 15 turns ratios to meet a variety of applications Rated for 140 Watts output between 200 kHz and 500 kHz Designed for −48 V input, making...
Very wide 3 dB bandwidth: 0.1 MHz to 3.5 GHz. 250 mA max current rating, 1/4 Watt RF input power rating RoHS-compliant. 260°C compatible. Tin-silver-copper over silver-platinum-glas s frit terminations...

<< Prev Next >>