The MSD7342 series consists of shielded coupled inductors with tight winding coupling (k ≥ 0.97) and 200 Vrms winding-to-winding isolation, suitable for flyback, SEPIC, buck, and Zeta converter topologies. The part is offered in a surface-mount package measuring 7.5 mm × 4.6 mm × 3.8 mm. It has an inductance of 15 µH per winding with a maximum DCR of 0.130 Ω, a typical SRF of 18 MHz, and a saturation current of 2.2 A at a 10% inductance drop. The series is AEC-Q200 Grade 3 qualified for operation from -40°C to +85°C with a maximum part temperature of +125°C. It features a ferrite core, RoHS-compliant matte tin over nickel over phosphor bronze terminations, and is packaged in 7″ or 13″ machine-ready reels.
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | MSD7342-153 MSD7342-153MLC |
| Product Name | MSD7342 Series Shielded Coupled Power Inductors |
| Cooling Method | Air |