Coilcraft, Inc. PL140 Series SMT Planar Transformers PL140-113L

Description
Three different schematics and 15 turns ratios to meet a variety of applications Rated for 140 Watts output between 200 kHz and 500 kHz Designed for −48 V input, making them ideal for Intermediate Bus Converters (IBC) High efficiency, low DCR and low leakage inductance Can be special ordered with an optional auxiliary winding Samples are available in Coilcraft Designer's Kit C390
Request a Quote
Description
Three different schematics and 15 turns ratios to meet a variety of applications Rated for 140 Watts output between 200 kHz and 500 kHz Designed for −48 V input, making them ideal for Intermediate Bus Converters (IBC) High efficiency, low DCR and low leakage inductance Can be special ordered with an optional auxiliary winding Samples are available in Coilcraft Designer's Kit C390
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PL140-113L is a surface mount planar transformer rated for 140 Watts, operating between 200 kHz and 500 kHz, with a turns ratio of 11:1 and schematic F. It features a primary DC resistance of 48.8 mΩ, secondary output of 1.0 Ω (6-8) and 1.0 Ω (9-10), and 1500 Vdc primary-to-secondary isolation. The transformer includes an optional auxiliary winding, with a single-turn auxiliary winding (1T). It is packaged in an EIA-481 embossed plastic tape on a 13-inch reel, weighs 10.9 to 12 grams, and supports operating temperatures from -40°C to +85°C with a maximum part temperature of +125°C. The component is rated for three reflows at +260°C and has MSL 1 moisture sensitivity. The ferrite core and matte tin over nickel over brass terminations are standard.

Datasheet Summary
Powered by GS/AI

The PL140-113L is a surface mount planar transformer rated for 140 Watts, operating between 200 kHz and 500 kHz, with a turns ratio of 11:1 and schematic F. It features a primary DC resistance of 48.8 mΩ, secondary output of 1.0 Ω (6-8) and 1.0 Ω (9-10), and 1500 Vdc primary-to-secondary isolation. The transformer includes an optional auxiliary winding, with a single-turn auxiliary winding (1T). It is packaged in an EIA-481 embossed plastic tape on a 13-inch reel, weighs 10.9 to 12 grams, and supports operating temperatures from -40°C to +85°C with a maximum part temperature of +125°C. The component is rated for three reflows at +260°C and has MSL 1 moisture sensitivity. The ferrite core and matte tin over nickel over brass terminations are standard.

Suppliers

Company
Product
Description
Supplier Links
PL140 Series SMT Planar Transformers - PL140-113L - Coilcraft, Inc.
Cary, IL, USA
PL140 Series SMT Planar Transformers
PL140-113L
PL140 Series SMT Planar Transformers PL140-113L
Three different schematics and 15 turns ratios to meet a variety of applications Rated for 140 Watts output between 200 kHz and 500 kHz Designed for −48 V input, making them ideal for Intermediate Bus Converters (IBC) High efficiency, low DCR and low leakage inductance Can be special ordered with an optional auxiliary winding Samples are available in Coilcraft Designer's Kit C390
  • Three different schematics and 15 turns ratios to meet a variety of applications
  • Rated for 140 Watts output between 200 kHz and 500 kHz
  • Designed for −48 V input, making them ideal for Intermediate Bus Converters (IBC)
  • High efficiency, low DCR and low leakage inductance
  • Can be special ordered with an optional auxiliary winding
  • Samples are available in Coilcraft Designer's Kit C390
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Transformers
Product Number PL140-113L
Product Name PL140 Series SMT Planar Transformers
Cooling Method Air
Other Transformer Types / Applications Isolation; Planar Transformer
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

HTX7045 Isolation Transformers - HTX7045-184AR HTX7045-184ARC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
CST3015 Series SMT Current Sense Transformers - CST3015-050E CST3015-050ED - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
CST2010 Series SMT Current Sense Transformers - CST2010-070L CST2010-070LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
FCT1-xxK2SL Forward Converter Transformers for 4 Watt Applications - FCT1-33K2SL FCT1-33K2SLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details