PA6605-AL is a planar transformer designed for use with the Texas Instruments LM5122 synchronous flyback controller, supporting up to 12 V at 5 A output from a 9.0 to 60 V input with 96% efficiency. It features 1500 Vrms isolation between primary and secondary windings and 500 Vrms isolation from windings to core. The component has a ferrite core, matte tin over nickel over brass terminations, and weighs 24 g. It operates from -40°C to +125°C ambient temperature, supports three reflows at +260°C for 40 seconds each, and has MSL 1 moisture sensitivity. Electrical specifications include 10 µH primary inductance at 250 kHz, 4.7 mΩ maximum DCR per winding, and 0.13 µH leakage inductance. Dimensions are 30.0 mm × 19.0 mm × 13.6 mm. The part is packaged 25 per tray.
Audio Transformers / Signal Transformers PA6605 60W 4.7Ohms For LM5122
| Coilcraft, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | PA6605-AL | PA6605-AL |
| Product Name | PA6605-AL Planar Transformer for TI LM5122 Synchronous Flyback Controller | Audio Transformers / Signal Transformers |
| Cooling Method | Air |