The MSD1278-105KLD is a shielded coupled inductor from the MSD1278 Series, designed for applications such as flyback, SEPIC, and Zeta converters, with a coupling coefficient of at least 0.99 and 500 Vrms winding-to-winding isolation. It features a single inductance value of 1000 µH with ±10% tolerance, a maximum DC resistance of 2.83 Ω per winding, and a typical self-resonant frequency of 1.1 MHz. The part is rated for an ambient temperature range of -40°C to +85°C, with a maximum part temperature of +125°C, and supports reflow soldering up to +260°C. It is packaged in a 13″ reel with 500 units per reel using EIA-481 embossed plastic tape. The component weighs 3.7-4.4 g, meets AEC-Q200 Grade 3 standards, and has an MSL rating of 1.
Coilcraft's MSD1278 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
See Selecting inductors for SEPIC
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | MSD1278-105 MSD1278-105KLD |
| Product Name | MSD1278 Series Shielded Coupled Power Inductors |
| Cooling Method | Air |