Coilcraft, Inc. LPD5030 Series Shielded Coupled Power Inductors LPD5030-682 LPD5030-682MRC

Description
Coilcraft LPD5030 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits. Low-profile design with smaller footprint than MSD Family Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetically shielded to minimize EMI AEC-Q200 Grade 3 (−40°C to +85°C) See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft AR466PJD Series | See Coilcraft ML466PJD Series | See Coilcraft MS466PJD Series | See Coilcraft ST466PJD Series
Request a Quote
Description
Coilcraft LPD5030 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits. Low-profile design with smaller footprint than MSD Family Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetically shielded to minimize EMI AEC-Q200 Grade 3 (−40°C to +85°C) See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft AR466PJD Series | See Coilcraft ML466PJD Series | See Coilcraft MS466PJD Series | See Coilcraft ST466PJD Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LPD5030 series consists of shielded, coupled inductors designed for flyback, SEPIC, Zeta, and multi-output buck applications, with a compact 5.0 mm × 5.0 mm × 3.0 mm footprint. Each variant is AEC-Q200 Grade 3 qualified for operation from -40°C to +85°C ambient temperature and features ferrite cores with magnetic shielding to minimize EMI. The LPD5030-682MRC variant specifies a winding inductance of 6.8 µH ±20%, a maximum DCR of 0.159 Ω per winding, a saturation current of 1.48 A at 20% inductance drop, and a rated RMS current of 1.70 A per winding for a 40°C temperature rise. The part supports series or parallel winding configurations and meets RoHS compliance with matte tin over nickel over silver terminations. It is available in tape-and-reel packaging and has a maximum part temperature of +125°C.

Datasheet Summary
Powered by GS/AI

The LPD5030 series consists of shielded, coupled inductors designed for flyback, SEPIC, Zeta, and multi-output buck applications, with a compact 5.0 mm × 5.0 mm × 3.0 mm footprint. Each variant is AEC-Q200 Grade 3 qualified for operation from -40°C to +85°C ambient temperature and features ferrite cores with magnetic shielding to minimize EMI. The LPD5030-682MRC variant specifies a winding inductance of 6.8 µH ±20%, a maximum DCR of 0.159 Ω per winding, a saturation current of 1.48 A at 20% inductance drop, and a rated RMS current of 1.70 A per winding for a 40°C temperature rise. The part supports series or parallel winding configurations and meets RoHS compliance with matte tin over nickel over silver terminations. It is available in tape-and-reel packaging and has a maximum part temperature of +125°C.

Suppliers

Company
Product
Description
Supplier Links
LPD5030 Series Shielded Coupled Power Inductors - LPD5030-682 LPD5030-682MRC - Coilcraft, Inc.
Cary, IL, USA
LPD5030 Series Shielded Coupled Power Inductors
LPD5030-682 LPD5030-682MRC
LPD5030 Series Shielded Coupled Power Inductors LPD5030-682 LPD5030-682MRC
Coilcraft LPD5030 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits. Low-profile design with smaller footprint than MSD Family Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetically shielded to minimize EMI AEC-Q200 Grade 3 (−40°C to +85°C) See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft AR466PJD Series | See Coilcraft ML466PJD Series | See Coilcraft MS466PJD Series | See Coilcraft ST466PJD Series

Coilcraft LPD5030 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits.

  • Low-profile design with smaller footprint than MSD Family
  • Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications
  • Magnetically shielded to minimize EMI
  • AEC-Q200 Grade 3 (−40°C to +85°C)

See Selecting inductors for SEPIC


Need parts for space, military or other critical applications?
See Coilcraft AR466PJD Series | See Coilcraft ML466PJD Series | See Coilcraft MS466PJD Series | See Coilcraft ST466PJD Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number LPD5030-682 LPD5030-682MRC
Product Name LPD5030 Series Shielded Coupled Power Inductors
Cooling Method Air
Unlock Full Specs
to access all available technical data