PA6598-AL is an isolation transformer designed for use in ON Semiconductor NCP4305FBDAP 65 W off-line AC/DC adapters and suitable for gate drive and other power applications. It features reinforced insulation with 3000 Vrms one-minute isolation between windings. The part has a ferrite core, a primary inductance of 16 εH ±30% at 100 kHz, a volt-time product of 8.64 Vμes, and a maximum DC resistance of 33 mΩ per winding. It measures 12.5 mm × 7.3 mm × 4.5 mm and weighs 0.77 g. Termination is RoHS tin-silver over tin over nickel over phosphor bronze. The ambient and storage temperature range is -40°C to +85°C. It is rated for three reflows at 260°C, has MSL 1, and a FIT rate of 10.06 per billion hours per Telcordia SR-332. Packaging is 100 per tray.
COTS Plus tin-silver-copper and tin-lead terminations available
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | PA6598-AL |
| Product Name | PA6598-AL Isolation Transformer |
| Transformer Type | Isolation |