The MSD7342-274 is a shielded coupled inductor designed for flyback, SEPIC, buck, and Zeta converter topologies, featuring a coupling coefficient of greater than 0.99 and 200 Vrms winding-to-winding isolation. It has an inductance of 270 µH per winding, a DC resistance of 2.41 Ω, and a typical saturation current of 0.55 A at a 30% inductance drop. The part operates with a maximum part temperature of +125°C and is rated for ambient temperatures from -40°C to +85°C. It is offered in a surface-mount package with dimensions of 7.5 mm x 7.5 mm x 4.6 mm and weighs 0.76-0.87 g. The device meets AEC-Q200 Grade 3 requirements and has a moisture sensitivity level of 1. Termination is RoHS-compliant matte tin over nickel over phosphor bronze.
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | MSD7342-274 MSD7342-274MLC |
| Product Name | MSD7342 Series Shielded Coupled Power Inductors |
| Cooling Method | Air |