Coilcraft, Inc. MSD7342 Series Shielded Coupled Power Inductors MSD7342-183 MSD7342-183MLC

Description
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft ST526PND Series
Request a Quote
Description
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft ST526PND Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSD7342 series comprises shielded coupled inductors designed for flyback, SEPIC, buck, and Zeta converter applications, with tight coupling (k ≥ 0.97) and 200 Vrms winding-to-winding isolation. The MSD7342-183ML variant features 18 µH inductance per winding, a maximum DCR of 0.170 ohms, a saturated current rating of 2.0 A at 10% inductance drop, and an RMS current rating of 0.95 A per winding. It operates from -40°C to +85°C ambient, with a maximum part temperature of +125°C, and is rated to AEC-Q200 Grade 3. The component is housed in a surface-mount package measuring 7.5 mm × 7.5 mm × 4.6 mm with a recommended land pattern of 3.8 mm × 3.3 mm. It supports reflow soldering up to three cycles at 260°C, has an MSL 1 moisture sensitivity rating, and is available on 7″ or 13″ reels with EIA-481 embossed plastic tape.

Datasheet Summary
Powered by GS/AI

The MSD7342 series comprises shielded coupled inductors designed for flyback, SEPIC, buck, and Zeta converter applications, with tight coupling (k ≥ 0.97) and 200 Vrms winding-to-winding isolation. The MSD7342-183ML variant features 18 µH inductance per winding, a maximum DCR of 0.170 ohms, a saturated current rating of 2.0 A at 10% inductance drop, and an RMS current rating of 0.95 A per winding. It operates from -40°C to +85°C ambient, with a maximum part temperature of +125°C, and is rated to AEC-Q200 Grade 3. The component is housed in a surface-mount package measuring 7.5 mm × 7.5 mm × 4.6 mm with a recommended land pattern of 3.8 mm × 3.3 mm. It supports reflow soldering up to three cycles at 260°C, has an MSL 1 moisture sensitivity rating, and is available on 7″ or 13″ reels with EIA-481 embossed plastic tape.

Suppliers

Company
Product
Description
Supplier Links
MSD7342 Series Shielded Coupled Power Inductors - MSD7342-183 MSD7342-183MLC - Coilcraft, Inc.
Cary, IL, USA
MSD7342 Series Shielded Coupled Power Inductors
MSD7342-183 MSD7342-183MLC
MSD7342 Series Shielded Coupled Power Inductors MSD7342-183 MSD7342-183MLC
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft ST526PND Series

Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.


  • Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications
  • Magnetic shielding allows high-density mounting
  • Tight winding coupling
  • Industry standard footprint
  • AEC-Q200 Grade 3 (−40°C to +85°C)

Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number MSD7342-183 MSD7342-183MLC
Product Name MSD7342 Series Shielded Coupled Power Inductors
Cooling Method Air
Unlock Full Specs
to access all available technical data

Similar Products

Flyback Transformers for TI LM5072 PD Interface - FA2900-AL FA2900-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP1 Series Hexa-Path Magnetics - HP1-0059 HP1-0059LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
MA5157 Flyback Transformer for NXP Semiconductor SSL2103 SMPS Controller - MA5157-AL - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
2 suppliers
HP2 Series Hexa-Path Magnetics - HP2-0216 HP2-0216LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details