The MSD1278-183MLD is a shielded coupled inductor from the MSD1278 series, designed for use in flyback, SEPIC, buck, and Zeta converter circuits. It has a winding inductance of 18 µH ±20%, a maximum DC resistance of 0.080 Ω per winding, and a typical saturation current of 2.18 A with both windings loaded. The coupling coefficient is 0.99, with a leakage inductance of 0.37 µH. The part features 500 Vrms winding-to-winding isolation, is rated for an ambient temperature range of −40°C to +85°C, and meets AEC-Q200 Grade 3. It is packaged in a surface-mount case measuring 12.3 mm × 12.3 mm × 8.05 mm, with a 500-part tape-reel configuration. The termination is RoHS-compliant matte tin over nickel over phosphor bronze.
Coilcraft's MSD1278 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
See Selecting inductors for SEPIC
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | MSD1278-183 MSD1278-183MLD |
| Product Name | MSD1278 Series Shielded Coupled Power Inductors |
| Cooling Method | Air |