Coilcraft, Inc. MSD7342 Series Shielded Coupled Power Inductors MSD7342-394 MSD7342-394MLC

Description
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft ST526PND Series
Request a Quote
Description
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft ST526PND Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSD7342 series consists of shielded coupled inductors with tight coupling (k ≥ 0.97) and 200 Vrms winding-to-winding isolation, designed for flyback, SEPIC, buck, and Zeta converter applications. The parts are supplied in a surface-mount package with dimensions of 7.5 mm × 4.6 mm × 3.8 mm, and feature a ferrite core with RoHS compliant matte tin over nickel over phosphor bronze terminations. The MSD7342-394MLC variant has an inductance of 390 µH per winding, a DC resistance of 3.05 Ω, a saturation current of 0.45 A at 30% drop, and an RMS current rating of 0.32 A per winding. The series operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, meets AEC-Q200 Grade 3 qualifications, and is rated for reflow soldering up to three times at +260°C. Packaging is available on 7″ or 13″ reels with EIA-481 embossed plastic tape.

Datasheet Summary
Powered by GS/AI

The MSD7342 series consists of shielded coupled inductors with tight coupling (k ≥ 0.97) and 200 Vrms winding-to-winding isolation, designed for flyback, SEPIC, buck, and Zeta converter applications. The parts are supplied in a surface-mount package with dimensions of 7.5 mm × 4.6 mm × 3.8 mm, and feature a ferrite core with RoHS compliant matte tin over nickel over phosphor bronze terminations. The MSD7342-394MLC variant has an inductance of 390 µH per winding, a DC resistance of 3.05 Ω, a saturation current of 0.45 A at 30% drop, and an RMS current rating of 0.32 A per winding. The series operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, meets AEC-Q200 Grade 3 qualifications, and is rated for reflow soldering up to three times at +260°C. Packaging is available on 7″ or 13″ reels with EIA-481 embossed plastic tape.

Suppliers

Company
Product
Description
Supplier Links
MSD7342 Series Shielded Coupled Power Inductors - MSD7342-394 MSD7342-394MLC - Coilcraft, Inc.
Cary, IL, USA
MSD7342 Series Shielded Coupled Power Inductors
MSD7342-394 MSD7342-394MLC
MSD7342 Series Shielded Coupled Power Inductors MSD7342-394 MSD7342-394MLC
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft ST526PND Series

Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.


  • Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications
  • Magnetic shielding allows high-density mounting
  • Tight winding coupling
  • Industry standard footprint
  • AEC-Q200 Grade 3 (−40°C to +85°C)

Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number MSD7342-394 MSD7342-394MLC
Product Name MSD7342 Series Shielded Coupled Power Inductors
Cooling Method Air
Unlock Full Specs
to access all available technical data

Similar Products

LPD6235 Series Shielded Coupled Power Inductors - LPD6235-155 LPD6235-155MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
HP6 Series Hexa-Path Magnetics - HP6-0121 HP6-0121L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
PFD2015 Series Wideband Transformers - PFD2015-103 PFD2015-103MEC , PFD2015-103MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
HP4 Series Hexa-Path Magnetics - HP4-1150 HP4-1150LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details