Coilcraft, Inc. MSD1278T Series High Temperature Shielded Coupled Power Inductors MSD1278T-103 MSD1278T-103MLD

Description
Coilcraft's MSD1278T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 1 (−40°C to +125°C) See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft AE612PND Series | See Coilcraft ML612PND Series | See Coilcraft MS612PND Series | See Coilcraft ST612PND Series
Request a Quote Datasheet
Description
Coilcraft's MSD1278T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 1 (−40°C to +125°C) See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft AE612PND Series | See Coilcraft ML612PND Series | See Coilcraft MS612PND Series | See Coilcraft ST612PND Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSD1278T Series High Temperature Shielded Coupled Power Inductors - MSD1278T-103 MSD1278T-103MLD - Coilcraft, Inc.
Cary, IL, USA
MSD1278T Series High Temperature Shielded Coupled Power Inductors
MSD1278T-103 MSD1278T-103MLD
MSD1278T Series High Temperature Shielded Coupled Power Inductors MSD1278T-103 MSD1278T-103MLD
Coilcraft's MSD1278T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 1 (−40°C to +125°C) See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft AE612PND Series | See Coilcraft ML612PND Series | See Coilcraft MS612PND Series | See Coilcraft ST612PND Series

Coilcraft's MSD1278T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling.


  • Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications
  • Magnetic shielding allows high-density mounting
  • Tight winding coupling
  • Industry standard footprint
  • AEC-Q200 Grade 1 (−40°C to +125°C)

See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft AE612PND Series | See Coilcraft ML612PND Series | See Coilcraft MS612PND Series | See Coilcraft ST612PND Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number MSD1278T-103 MSD1278T-103MLD
Product Name MSD1278T Series High Temperature Shielded Coupled Power Inductors
Cooling Method Air
Unlock Full Specs
to access all available technical data