The MSD1260-682MLD is a shielded coupled inductor with a 6.8 µH inductance per winding, ±20% tolerance, and a maximum DCR of 0.048 Ω per winding. It features a coupling coefficient of 0.98, leakage inductance of 0.24 µH, a saturation current of 2.75 A, and an Irms current rating of 3.88 A for both windings. The component has a typical self-resonant frequency of 28.0 MHz, 500 Vrms winding-to-winding isolation, and operates at ambient temperatures from -40°C to +85°C with a maximum part temperature of +125°C. It is housed in a 12.3 mm × 12.3 mm × 6.0 mm surface-mount package and meets AEC-Q200 Grade 3 qualification. Termination is RoHS compliant matte tin over nickel over phos bronze, with 500 units per 13-inch reel.
Coilcraft's MSD1260 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
See Selecting inductors for SEPIC (move to resources)
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | MSD1260-682 MSD1260-682MLD |
| Product Name | MSD1260 Series Shielded Coupled Power Inductors |
| Cooling Method | Air |