Coilcraft, Inc. PL160 Series SMT Planar Transformers PL160-100L

Description
Rated for 160 Watts between 200 kHz and 700 kHz with a nominal 48 V input. High efficiency; excellent DCR; very low leakage inductance AEC-Q200 Grade 1 (−40°C to +125°C) Provides 0.009 inch (0.229 mm) clearance above the seating plane Can be special ordered with an optional auxiliary winding For 300 Watt planar transformers, consider the PL300 Series RoHS-compliant. 260°C compatible. Matte tin over nickel over brass terminations Two samples of each PL160 and PL300 parts are available in Coilcraft Designer's Kit C460
Request a Quote Datasheet
Description
Rated for 160 Watts between 200 kHz and 700 kHz with a nominal 48 V input. High efficiency; excellent DCR; very low leakage inductance AEC-Q200 Grade 1 (−40°C to +125°C) Provides 0.009 inch (0.229 mm) clearance above the seating plane Can be special ordered with an optional auxiliary winding For 300 Watt planar transformers, consider the PL300 Series RoHS-compliant. 260°C compatible. Matte tin over nickel over brass terminations Two samples of each PL160 and PL300 parts are available in Coilcraft Designer's Kit C460
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PL160 Series SMT Planar Transformers - PL160-100L - Coilcraft, Inc.
Cary, IL, USA
PL160 Series SMT Planar Transformers
PL160-100L
PL160 Series SMT Planar Transformers PL160-100L
Rated for 160 Watts between 200 kHz and 700 kHz with a nominal 48 V input. High efficiency; excellent DCR; very low leakage inductance AEC-Q200 Grade 1 (−40°C to +125°C) Provides 0.009 inch (0.229 mm) clearance above the seating plane Can be special ordered with an optional auxiliary winding For 300 Watt planar transformers, consider the PL300 Series RoHS-compliant. 260°C compatible. Matte tin over nickel over brass terminations Two samples of each PL160 and PL300 parts are available in Coilcraft Designer's Kit C460
  • Rated for 160 Watts between 200 kHz and 700 kHz with a nominal 48 V input.
  • High efficiency; excellent DCR; very low leakage inductance
  • AEC-Q200 Grade 1 (−40°C to +125°C)
  • Provides 0.009 inch (0.229 mm) clearance above the seating plane
  • Can be special ordered with an optional auxiliary winding
  • For 300 Watt planar transformers, consider the PL300 Series
  • RoHS-compliant. 260°C compatible. Matte tin over nickel over brass terminations
  • Two samples of each PL160 and PL300 parts are available in Coilcraft Designer's Kit C460
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
PL160-100L
Audio Transformers / Signal Transformers PL160-100L
Audio Transformers / Signal Transformers PL160 160W 0.0147Ohm Planar Trnsfmr

Audio Transformers / Signal Transformers PL160 160W 0.0147Ohm Planar Trnsfmr

Buy Now Datasheet

Technical Specifications

  Coilcraft, Inc. VAST STOCK CO., LIMITED
Product Category Transformers Transformers
Product Number PL160-100L PL160-100L
Product Name PL160 Series SMT Planar Transformers Audio Transformers / Signal Transformers
Cooling Method Air
Unlock Full Specs
to access all available technical data

Similar Products

HP5 Series Hexa-Path Magnetics - HPH5-0083 HPH5-0083LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
HP2 Series Hexa-Path Magnetics - HPH2-0066 HPH2-0066LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
1812WBT2-3 1812WBT2-3LC - 1812WBT2-3 1812WBT2-3LC - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications RF
Standards RoHS
View Details