Coilcraft, Inc. Forward Mode Transformers for TI TPS23756 PoE Interface JA4249-CL JA4249-CLD

Description
Developed for use with Texas Instruments TPS23756 High Power / High Efficiency PoE Interface and DC / DC Controller. Designed for forward topology operating at 250 kHz with an extended input voltage range of 10 – 57 V.
Request a Quote
Description
Developed for use with Texas Instruments TPS23756 High Power / High Efficiency PoE Interface and DC / DC Controller. Designed for forward topology operating at 250 kHz with an extended input voltage range of 10 – 57 V.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Forward mode transformer designed for the Texas Instruments TPS23756 Power over Ethernet interface and DC/DC controller, operating at 250 kHz with an input voltage range of 10-57 V. Features 1500 Vrms isolation between primary and secondary windings, a turns ratio of 1:0.80 for primary to secondary, and a 1:1.9 ratio for primary to bias winding. Delivers a 5 V, 5 A output with primary DCR maximum of 0.0180 Ω, secondary DCR of 0.015 Ω, and bias DCR of 0.320 Ω. Inductance is 90 µH minimum. Package is tape and reel with 175 parts per 13-inch reel, plastic tape width 44 mm, 32 mm pocket spacing, and 11.9 mm pocket depth. Weight is 12.1-13.1 g. Operates from -40°C to +125°C ambient temperature. RoHS compliant with tin-silver over tin over nickel over phosphor bronze terminations. MSL level 1. Dimensions are 30.00 mm × 24.6 mm × 10.92 mm.

Datasheet Summary
Powered by GS/AI

Forward mode transformer designed for the Texas Instruments TPS23756 Power over Ethernet interface and DC/DC controller, operating at 250 kHz with an input voltage range of 10-57 V. Features 1500 Vrms isolation between primary and secondary windings, a turns ratio of 1:0.80 for primary to secondary, and a 1:1.9 ratio for primary to bias winding. Delivers a 5 V, 5 A output with primary DCR maximum of 0.0180 Ω, secondary DCR of 0.015 Ω, and bias DCR of 0.320 Ω. Inductance is 90 µH minimum. Package is tape and reel with 175 parts per 13-inch reel, plastic tape width 44 mm, 32 mm pocket spacing, and 11.9 mm pocket depth. Weight is 12.1-13.1 g. Operates from -40°C to +125°C ambient temperature. RoHS compliant with tin-silver over tin over nickel over phosphor bronze terminations. MSL level 1. Dimensions are 30.00 mm × 24.6 mm × 10.92 mm.

Suppliers

Company
Product
Description
Supplier Links
Forward Mode Transformers for TI TPS23756 PoE Interface - JA4249-CL JA4249-CLD - Coilcraft, Inc.
Cary, IL, USA
Forward Mode Transformers for TI TPS23756 PoE Interface
JA4249-CL JA4249-CLD
Forward Mode Transformers for TI TPS23756 PoE Interface JA4249-CL JA4249-CLD
Developed for use with Texas Instruments TPS23756 High Power / High Efficiency PoE Interface and DC / DC Controller. Designed for forward topology operating at 250 kHz with an extended input voltage range of 10 – 57 V.
  • Developed for use with Texas Instruments TPS23756 High Power / High Efficiency PoE Interface and DC / DC Controller.
  • Designed for forward topology operating at 250 kHz with an extended input voltage range of 10 – 57 V.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number JA4249-CL JA4249-CLD
Product Name Forward Mode Transformers for TI TPS23756 PoE Interface
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

CST2010 Series SMT Current Sense Transformers - CST2010-020L CST2010-020LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
IFLY0012 DC-DC Flyback Transformer for Telecom - IFLY0012L IFLY0012LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LPD8035V Series High-Isolation Miniature Coupled Inductors - LPD8035V-823 LPD8035V-823MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
ETH1-460 PoE Signal Path Transformer - ETH1-460L ETH1-460LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details