Coilcraft, Inc. PL140 Series SMT Planar Transformers PL140-100L

Description
Three different schematics and 15 turns ratios to meet a variety of applications Rated for 140 Watts output between 200 kHz and 500 kHz Designed for −48 V input, making them ideal for Intermediate Bus Converters (IBC) High efficiency, low DCR and low leakage inductance Can be special ordered with an optional auxiliary winding Samples are available in Coilcraft Designer's Kit C390
Request a Quote
Description
Three different schematics and 15 turns ratios to meet a variety of applications Rated for 140 Watts output between 200 kHz and 500 kHz Designed for −48 V input, making them ideal for Intermediate Bus Converters (IBC) High efficiency, low DCR and low leakage inductance Can be special ordered with an optional auxiliary winding Samples are available in Coilcraft Designer's Kit C390
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PL140-100L is a surface mount planar transformer rated for 140 Watts, operating between 200 kHz and 500 kHz, with a primary-to-secondary isolation of 1500 Vdc. It features a turns ratio of 4:4, primary inductance of 120.0 µH, leakage inductance of 0.35 µH, and a maximum primary DCR of 12.0 mΩ and secondary DCR of 4.0 mΩ. The part has a matte tin over nickel over brass termination, weighs 10.9-12 g, and operates within an ambient temperature range of -40°C to +85°C with a maximum part temperature of +125°C. It is packaged in an EIA-481 embossed plastic tape on a 13" reel, with 200 parts per full reel, and meets MSL 1 moisture sensitivity level. The design supports soldering up to three times at +260°C for 40 seconds each, with cooling between cycles.

Datasheet Summary
Powered by GS/AI

The PL140-100L is a surface mount planar transformer rated for 140 Watts, operating between 200 kHz and 500 kHz, with a primary-to-secondary isolation of 1500 Vdc. It features a turns ratio of 4:4, primary inductance of 120.0 µH, leakage inductance of 0.35 µH, and a maximum primary DCR of 12.0 mΩ and secondary DCR of 4.0 mΩ. The part has a matte tin over nickel over brass termination, weighs 10.9-12 g, and operates within an ambient temperature range of -40°C to +85°C with a maximum part temperature of +125°C. It is packaged in an EIA-481 embossed plastic tape on a 13" reel, with 200 parts per full reel, and meets MSL 1 moisture sensitivity level. The design supports soldering up to three times at +260°C for 40 seconds each, with cooling between cycles.

Suppliers

Company
Product
Description
Supplier Links
PL140 Series SMT Planar Transformers - PL140-100L - Coilcraft, Inc.
Cary, IL, USA
PL140 Series SMT Planar Transformers
PL140-100L
PL140 Series SMT Planar Transformers PL140-100L
Three different schematics and 15 turns ratios to meet a variety of applications Rated for 140 Watts output between 200 kHz and 500 kHz Designed for −48 V input, making them ideal for Intermediate Bus Converters (IBC) High efficiency, low DCR and low leakage inductance Can be special ordered with an optional auxiliary winding Samples are available in Coilcraft Designer's Kit C390
  • Three different schematics and 15 turns ratios to meet a variety of applications
  • Rated for 140 Watts output between 200 kHz and 500 kHz
  • Designed for −48 V input, making them ideal for Intermediate Bus Converters (IBC)
  • High efficiency, low DCR and low leakage inductance
  • Can be special ordered with an optional auxiliary winding
  • Samples are available in Coilcraft Designer's Kit C390
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Transformers
Product Number PL140-100L
Product Name PL140 Series SMT Planar Transformers
Cooling Method Air
Other Transformer Types / Applications Isolation; Planar Transformer
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LPD4012 Series Shielded Coupled Power Inductors - LPD4012-562 LPD4012-562MRC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Standards RoHS; MIL-STD
View Details
C1154 Flyback Transformer for PoE - C1154-BL - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
HP4 Series Hexa-Path Magnetics - HP4-0047 HP4-0047LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details