Coilcraft, Inc. MSD1278T Series High Temperature Shielded Coupled Power Inductors MSD1278T-682 MSD1278T-682MLD

Description
Coilcraft's MSD1278T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 1 (−40°C to +125°C) See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft AE612PND Series | See Coilcraft ML612PND Series | See Coilcraft MS612PND Series | See Coilcraft ST612PND Series
Request a Quote
Description
Coilcraft's MSD1278T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 1 (−40°C to +125°C) See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft AE612PND Series | See Coilcraft ML612PND Series | See Coilcraft MS612PND Series | See Coilcraft ST612PND Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSD1278T series consists of shielded coupled inductors designed for high-temperature applications up to 125°C ambient, with a winding-to-winding isolation rating of 500 Vrms and a coupling coefficient of at least 0.98. The parts are available in a surface-mount package measuring 12.3 mm × 12.3 mm × 7.8 mm, with a ferrite core and RoHS-compliant matte tin over nickel over phosphor bronze terminations. The series supports ambient temperatures from -40°C to +125°C and has a maximum part temperature of +165°C. Each inductor can be used as a single device or configured in series or parallel, and is suited for flyback, SEPIC, Zeta, and multi-output buck topologies. The series meets AEC-Q200 qualifications for automotive use. Moisture sensitivity level is MSL 1, and the parts are packaged on 13-inch reels with 500 units per reel.

Datasheet Summary
Powered by GS/AI

The MSD1278T series consists of shielded coupled inductors designed for high-temperature applications up to 125°C ambient, with a winding-to-winding isolation rating of 500 Vrms and a coupling coefficient of at least 0.98. The parts are available in a surface-mount package measuring 12.3 mm × 12.3 mm × 7.8 mm, with a ferrite core and RoHS-compliant matte tin over nickel over phosphor bronze terminations. The series supports ambient temperatures from -40°C to +125°C and has a maximum part temperature of +165°C. Each inductor can be used as a single device or configured in series or parallel, and is suited for flyback, SEPIC, Zeta, and multi-output buck topologies. The series meets AEC-Q200 qualifications for automotive use. Moisture sensitivity level is MSL 1, and the parts are packaged on 13-inch reels with 500 units per reel.

Suppliers

Company
Product
Description
Supplier Links
MSD1278T Series High Temperature Shielded Coupled Power Inductors - MSD1278T-682 MSD1278T-682MLD - Coilcraft, Inc.
Cary, IL, USA
MSD1278T Series High Temperature Shielded Coupled Power Inductors
MSD1278T-682 MSD1278T-682MLD
MSD1278T Series High Temperature Shielded Coupled Power Inductors MSD1278T-682 MSD1278T-682MLD
Coilcraft's MSD1278T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 1 (−40°C to +125°C) See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft AE612PND Series | See Coilcraft ML612PND Series | See Coilcraft MS612PND Series | See Coilcraft ST612PND Series

Coilcraft's MSD1278T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling.


  • Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications
  • Magnetic shielding allows high-density mounting
  • Tight winding coupling
  • Industry standard footprint
  • AEC-Q200 Grade 1 (−40°C to +125°C)

See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft AE612PND Series | See Coilcraft ML612PND Series | See Coilcraft MS612PND Series | See Coilcraft ST612PND Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number MSD1278T-682 MSD1278T-682MLD
Product Name MSD1278T Series High Temperature Shielded Coupled Power Inductors
Cooling Method Air
Unlock Full Specs
to access all available technical data

Similar Products

LPD5010 Series Shielded Coupled Power Inductors - LPD5010-472 LPD5010-472MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
B0392-AL Planar Transformer for Texas Instruments UCC3580 - B0392-AL B0392-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
FA2469 Flyback Transformers - FA2470-AL FA2470-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
FCT1-xxM2SL Forward Converter Transformers for 15 Watt Applications - FCT1-150M2SL FCT1-150M2SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details