The MSD1260T series consists of shielded coupled inductors designed for high-temperature applications up to 125°C ambient, with 500 Vrms winding-to-winding isolation and tight coupling (k ≥ 0.97). The parts are housed in a surface-mount package measuring 12.3 mm × 12.3 mm × 6.0 mm and feature a ferrite core with RoHS-compliant matte tin over nickel over phosphor bronze terminations. They support operating temperatures from -40°C to +125°C and withstand three reflow cycles at 260°C. The MSD1260T-183ML_ variant specifies 18 µH ±20% per winding, a DCR of 0.097 Ω, a saturation current of 4.50 A at 30% inductance drop, and an RMS current rating of 2.73 A for both windings. The series is AEC-Q200 qualified and has a moisture sensitivity level of 1.
Coilcraft's MSD1260T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling.
Need parts for space, military or other critical applications? See Coilcraft CPS 590PND series.
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft AE590PND Series | See Coilcraft ML590PND Series | See Coilcraft MS590PND Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | MSD1260T-183 MSD1260T-183MLD |
| Product Name | MSD1260T Series High Temperature Shielded Coupled Power Inductors |
| Cooling Method | Air |